DIODES Incorporated FETs - Arrays - DMC25D0UVT-7 DMC25D0UVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808221-DMC25D0UVT-7 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 25V, 30V Power - Max: 1.2W Supplier Device Package: TSOT-26 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.7nC at 8V Input Capacitance (Ciss) (Maximum) at Vds: 26.2pF at 10V Current - Continuous Drain (Id) at 25°C: 400mA, 3.2A Vgs(th) (Maximum) at Id: 1.5V at 250μA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808221-DMC25D0UVT-7 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 25V, 30V Power - Max: 1.2W Supplier Device Package: TSOT-26 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.7nC at 8V Input Capacitance (Ciss) (Maximum) at Vds: 26.2pF at 10V Current - Continuous Drain (Id) at 25°C: 400mA, 3.2A Vgs(th) (Maximum) at Id: 1.5V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - DMC25D0UVT-7 - 808221-DMC25D0UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMC25D0UVT-7
808221-DMC25D0UVT-7
FETs - Arrays - DMC25D0UVT-7 808221-DMC25D0UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 808221-DMC25D0UVT-7 Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 25V, 30V Power - Max: 1.2W Supplier Device Package: TSOT-26 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.7nC at 8V Input Capacitance (Ciss) (Maximum) at Vds: 26.2pF at 10V Current - Continuous Drain (Id) at 25°C: 400mA, 3.2A Vgs(th) (Maximum) at Id: 1.5V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 808221-DMC25D0UVT-7
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 25V, 30V
Power - Max: 1.2W
Supplier Device Package: TSOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4Ohm at 400mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 0.7nC at 8V
Input Capacitance (Ciss) (Maximum) at Vds: 26.2pF at 10V
Current - Continuous Drain (Id) at 25°C: 400mA, 3.2A
Vgs(th) (Maximum) at Id: 1.5V at 250μA

Buy Now
Singapore, Singapore
25V 30V MOSFET Transistor
289-DMC25D0UVT-7
25V 30V MOSFET Transistor 289-DMC25D0UVT-7
MOSFET N/P-CH 25V/30V TSOT23 Product overview: DMC25D0UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC25D0UVT-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 25V/30V TSOT23 Product overview: DMC25D0UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC25D0UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMC25D0UVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC25D0UVT-7DIDKR-ND
FET, MOSFET Arrays DMC25D0UVT-7DIDKR-ND
Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Buy Now Datasheet
FET, MOSFET Arrays - DMC25D0UVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC25D0UVT-7DICT-ND
FET, MOSFET Arrays DMC25D0UVT-7DICT-ND
Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Buy Now Datasheet
FET, MOSFET Arrays - DMC25D0UVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC25D0UVT-7DITR-ND
FET, MOSFET Arrays DMC25D0UVT-7DITR-ND
Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Mosfet Array N and P-Channel 25V, 30V 400mA, 3.2A 1.2W Surface Mount TSOT-23-6

Buy Now Datasheet
FET, MOSFET Arrays - DMC25D0UVT-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC25D0UVT-7
FET, MOSFET Arrays DMC25D0UVT-7
MOSFET N/P-CH 25V/30V TSOT26

MOSFET N/P-CH 25V/30V TSOT26

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC25D0UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC25D0UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC25D0UVT-7
MOSFET N/P-CH 25V/30V TSOT23

MOSFET N/P-CH 25V/30V TSOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Enh Mode FET

MOSFET 20V Enh Mode FET

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 25V, 0.4A Rohs Compliant Diodes Inc. - 28AK8367 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 25V, 0.4A Rohs Compliant Diodes Inc.
28AK8367
Mosfet, Dual, N/p-Ch, 25V, 0.4A Rohs Compliant Diodes Inc. 28AK8367
MOSFET, DUAL, N/P-CH, 25V, 0.4A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 25V, 0.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 808221-DMC25D0UVT-7 289-DMC25D0UVT-7 DMC25D0UVT-7DIDKR-ND DMC25D0UVT-7 DMC25D0UVT-7 DMC25D0UVT-7 28AK8367
Product Name FETs - Arrays - DMC25D0UVT-7 25V 30V MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual, N/p-Ch, 25V, 0.4A Rohs Compliant Diodes Inc.
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement Enhancement
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers