The DMC2058UNS-7 is a complementary pair of enhancement-mode MOSFETs in a PowerDI3333-8 package, designed for high-efficiency power management and load switching applications. The N-channel device has a 20 V drain-source voltage rating and on-resistance of 35 mΩ at 10 V gate-source drive, while the P-channel device features a -20 V rating and 120 mΩ on-resistance at -4.5 V. Both devices support continuous drain currents of 5.6 A and -3.1 A respectively at 25°C, with a total power dissipation of 1.0 W on a standard FR-4 board. The package is molded plastic with UL 94 V-0 flammability rating, meets RoHS and
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2058UNS-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |