DIODES Incorporated FET, MOSFET Arrays DMC2053UVTQ-13

Description
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMC2053UVTQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2053UVTQ-13TR-ND
FET, MOSFET Arrays 31-DMC2053UVTQ-13TR-ND
Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23

Mosfet Array N and P-Channel Complementary 20V 4.6A (Ta), 3.2A (Ta) 700mW (Ta) Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2053UVTQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2053UVTQ-13CT-ND
FET, MOSFET Arrays 31-DMC2053UVTQ-13CT-ND
MOSFET N/P-CH 20V 4.6A TSOT26

MOSFET N/P-CH 20V 4.6A TSOT26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2053UVTQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2053UVTQ-13DKR-ND
FET, MOSFET Arrays 31-DMC2053UVTQ-13DKR-ND
MOSFET N/P-CH 20V 4.6A TSOT26

MOSFET N/P-CH 20V 4.6A TSOT26

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2053UVTQ-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2053UVTQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2053UVTQ-13
MOSFET N/P-CH 20V 4.6A TSOT26

MOSFET N/P-CH 20V 4.6A TSOT26

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 31-DMC2053UVTQ-13TR-ND DMC2053UVTQ-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details