DMC2053UFDBQ-13 is a complementary pair power MOSFET in a U-DFN2020-6 package, featuring an N-channel and P-channel device with 20V and -20V drain-source voltage ratings, respectively. It has a low-profile height of 0.6mm and a PCB footprint of 4mm². The N-channel device has a maximum on-resistance of 35mΩ at VGS=4.5V and 4.6A continuous drain current, while the P-channel device has 75mΩ at VGS=-4.5V and -3.1A continuous drain current. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, making it suitable for automotive applications. It is RoHS compliant, halogen- and antimony-free, and rated for operating temperatures from -55°C to +150°C. The part is packed in 10,000-piece tape and reel.
MOSFET N/P-CH 20V 4.6A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2053UFDBQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |