Mosfet Array N and P-Channel 20V 4.7A, 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel 20V 4.7A, 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Mosfet Array N and P-Channel 20V 4.7A, 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168038-DMC2041UFDB-
Family Name: DMC2041UFDB
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): DMC2041UFDB -13;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V 4.7A 6UDFN Product overview: DMC2041UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2041UFDB-7 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V 6UDFN
MOSFET, COMPLEMENTARY, 20V/4.7A/UDFN2020 ROHS COMPLIANT: YES
MOSFET N/P-CH 20V 4.7A 6UDFN
MOSFET 20V Complementary 12Vgs 0.6mm ESD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMC2041UFDB-7DITR-ND | 1168038-DMC2041UFDB-7 | 289-DMC2041UFDB-7 | DMC2041UFDB-7 | 36AJ3570 | DMC2041UFDB-7 | DMC2041UFDB-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2041UFDB-7 | 20V 4.7A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Complementary, 20V/4.7A/udfn2020 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 6-UDFN Exposed Pad | SOT3 | Tape & Reel (TR) | 6-UDFN Exposed Pad | TO-3 | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | |||||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 1.4 milliwatts |