DIODES Incorporated FET, MOSFET Arrays DMC2004LPK-7

Description
Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC2004LPK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2004LPK-7DITR-ND
FET, MOSFET Arrays DMC2004LPK-7DITR-ND
Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Buy Now Datasheet
FET, MOSFET Arrays - DMC2004LPK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2004LPK-7DICT-ND
FET, MOSFET Arrays DMC2004LPK-7DICT-ND
Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Buy Now Datasheet
FET, MOSFET Arrays - DMC2004LPK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC2004LPK-7DIDKR-ND
FET, MOSFET Arrays DMC2004LPK-7DIDKR-ND
Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Mosfet Array N and P-Channel 20V 750mA, 600mA 500mW Surface Mount DFN1612-6

Buy Now Datasheet
Singapore, Singapore
20V 0.75A MOSFET Transistor
289-DMC2004LPK-7
20V 0.75A MOSFET Transistor 289-DMC2004LPK-7
MOSFET N/P-CH 20V 0.75A 6DFN Product overview: DMC2004LPK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2004LPK-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.75A 6DFN Product overview: DMC2004LPK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2004LPK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004LPK-7 - 080555-DMC2004LPK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004LPK-7
080555-DMC2004LPK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004LPK-7 080555-DMC2004LPK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080555-DMC2004LPK-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 6-DFN1612 (1.2x1.6) Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 750mA, 600mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 080555-DMC2004LPK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 6-DFN1612 (1.2x1.6)
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 750mA, 600mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Complementary

MOSFET Complementary

Buy Now Datasheet
FET, MOSFET Arrays - DMC2004LPK-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC2004LPK-7
FET, MOSFET Arrays DMC2004LPK-7
MOSFET N/P-CH 20V 6-DFN

MOSFET N/P-CH 20V 6-DFN

Supplier's Site Datasheet
Mosfet, Dual, N/p-Ch, 20V, 0.75A Rohs Compliant Diodes Inc. - 28AK8359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 20V, 0.75A Rohs Compliant Diodes Inc.
28AK8359
Mosfet, Dual, N/p-Ch, 20V, 0.75A Rohs Compliant Diodes Inc. 28AK8359
MOSFET, DUAL, N/P-CH, 20V, 0.75A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 20V, 0.75A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2004LPK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2004LPK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2004LPK-7
MOSFET N/P-CH 20V 0.75A 6DFN

MOSFET N/P-CH 20V 0.75A 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMC2004LPK-7DITR-ND 289-DMC2004LPK-7 080555-DMC2004LPK-7 DMC2004LPK-7 DMC2004LPK-7 28AK8359 DMC2004LPK-7
Product Name FET, MOSFET Arrays 20V 0.75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004LPK-7 MOSFET FET, MOSFET Arrays Mosfet, Dual, N/p-Ch, 20V, 0.75A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-SMD, No Lead Tape & Reel (TR) SOT3; 6-DFN1612 (1.2x1.6) 6-SMD, No Lead TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details