Manufacturer: Diodes Incorporated
Win Source Part Number: 014352-DMC2004DWK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: DMC2004DWK
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA, 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): PMGD290UCEA; PMGD290UCEAX; Si1553CDL-T1-GE3;
Introduction Date: June 05, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-363
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-363
Mosfet Array N and P-Channel 20V 540mA, 430mA 250mW Surface Mount SOT-363
MOSFET N/P-CH 20V SOT363 Product overview: DMC2004DWK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2004DWK-7 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V SOT-363
MOSFET N/P-CH 20V SOT363
MOSFET, DUAL, N/P-CH, 20V, 0.54A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014352-DMC2004DWK-7 | DMC2004DWKDIDKR-ND | 289-DMC2004DWK-7 | DMC2004DWK-7 | DMC2004DWK-7 | DMC2004DWK-7 | 28AK8358 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2004DWK-7 | FET, MOSFET Arrays | 20V MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, N/p-Ch, 20V, 0.54A Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3 |