DIODES Incorporated Cables, Wires - Single Conductor Cables (Hook-Up Wire) DMC1018UPDWQ-13

Description
Manufacturer: AMIS Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 96 Segment Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drain to Source Voltage (Vdss): 50 V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 96 Segment Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drain to Source Voltage (Vdss): 50 V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Manufacturer: AMIS Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 96 Segment Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drain to Source Voltage (Vdss): 50 V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Part Status: Obsolete
Technology: SRAM - Synchronous, SDR (ZBT)
Configuration: 96 Segment
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drain to Source Voltage (Vdss): 50 V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power - Max: 110 W
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details