DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - DMB2227A-7 DMB2227A-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014347-DMB2227A-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014347-DMB2227A-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMB2227A-7 - 014347-DMB2227A-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMB2227A-7
014347-DMB2227A-7
TRANSISTORS - Transistors (BJT) - Arrays - DMB2227A-7 014347-DMB2227A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014347-DMB2227A-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014347-DMB2227A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 200MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V
Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 014347-DMB2227A-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMB2227A-7
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DP-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT505-2 SOT505-2
Features RoHS; ESD Protection
View Details
7 suppliers