Win Source Part Number: 1055484-DGTD65T15H2T
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Power - Max: 48 W
Reverse Recovery Time (trr): 150 ns
IGBT Type: Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 15A
Switching Energy: 270µJ (on), 86µJ (off)
Input Type: Standard
Gate Charge: 61 nC
Td (on/off) @ 25°C: 19ns/128ns
Test Condition: 400V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DGTD65T15H2TFDI
Base Product Number: DGTD65
IGBT600V-XITO-220AB Product overview: DGTD65T15H2TF from Diodes Incorporated is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-DGTD65T15H2TF can be used for catalog matching and distributor lookup.
IGBT Field Stop 650V 30A 48W Through Hole ITO-220AB
Integrated Circuits (ICs) - Transistors - IGBTs
IGBT, SINGLE, 650V, 30A, ITO-220AB ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1055484-DGTD65T15H2TF | 279-DGTD65T15H2TF | DGTD65T15H2TFDI-ND | DGTD65T15H2TF | 28AK8339 | DGTD65T15H2TF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistor | Single IGBTs | Integrated Circuits (ICs) - Transistors - IGBTs | Igbt, Single, 650V, 30A, Ito-220Ab Rohs Compliant Diodes Inc. | Single IGBTs |
| VCES | 650 volts | |||||
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-3; TO-220 | TO-220; TO-220-3 Full Pack, Isolated Tab |