DIODES Incorporated Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2190MS8-13

Description
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Description
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Datasheet
Datasheet Summary
Powered by GS/AI

The DGD2190MS8-13 is a high-voltage, high-speed gate driver designed for driving N-Channel MOSFETs and IGBTs in half-bridge configurations. It supports bootstrap operation up to 600V, making it suitable for applications requiring high voltage handling. The device features output drivers capable of sourcing and sinking 4.5A, and it accepts logic input levels down to 3.3V, which facilitates easy interfacing with various control devices. The DGD2190MS8-13 includes Schmitt-triggered logic inputs with internal pull-downs and incorporates undervoltage lockout protection for both high-side and low-side drivers. It operates over an extended temperature range of -40¬8C to +125¬8C and is compliant with RoHS standards, ensuring it is environmentally friendly. The product is packaged in an SO-8 case and is suitable for applications such as DC-DC converters, DC-AC inverters, AC-DC power supplies, motor controls, and Class D power amplifiers.

Datasheet Summary
Powered by GS/AI

The DGD2190MS8-13 is a high-voltage, high-speed gate driver designed for driving N-Channel MOSFETs and IGBTs in half-bridge configurations. It supports bootstrap operation up to 600V, making it suitable for applications requiring high voltage handling. The device features output drivers capable of sourcing and sinking 4.5A, and it accepts logic input levels down to 3.3V, which facilitates easy interfacing with various control devices. The DGD2190MS8-13 includes Schmitt-triggered logic inputs with internal pull-downs and incorporates undervoltage lockout protection for both high-side and low-side drivers. It operates over an extended temperature range of -40¬8C to +125¬8C and is compliant with RoHS standards, ensuring it is environmentally friendly. The product is packaged in an SO-8 case and is suitable for applications such as DC-DC converters, DC-AC inverters, AC-DC power supplies, motor controls, and Class D power amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2190MS8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2190MS8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2190MS8-13
IC GATE DRV HALF-BRIDGE 8SO 2.5K

IC GATE DRV HALF-BRIDGE 8SO 2.5K

Supplier's Site
PMIC - Gate Drivers - DGD2190MS8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2190MS8-13
PMIC - Gate Drivers DGD2190MS8-13
IC GATE DRV HALF-BRIDGE 8SO 2.5K

IC GATE DRV HALF-BRIDGE 8SO 2.5K

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number DGD2190MS8-13 DGD2190MS8-13
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
 - 54L51FM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type Other; CFP
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details