Win Source Part Number: 1372559-DGD2136MS28-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
Base Product Number: DGD2136
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 90ns, 35ns
Input Type: Inverting
Driven Configuration: Half-Bridge
Channel Type: 3-Phase
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600 V
Half-Bridge Gate Driver IC Inverting 28-SO
Half-Bridge Gate Driver IC Inverting 28-SO
Half-Bridge Gate Driver IC Inverting 28-SO
IC GATE DRVR HALF-BRIDGE 28SO Product overview: DGD2136MS28-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2136MS28-13 can be used for catalog matching and distributor lookup.
GATE DRIVER IC, 1 CH, 10V-20V, SOIC ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting 28-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372559-DGD2136MS28-13 | 31-DGD2136MS28-13CT-ND | 730-DGD2136MS28-13 | 73AJ3415 | DGD2136MS28-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver IC | Gate Driver Ic, 1 Ch, 10V-20V, Soic Rohs Compliant Diodes Inc. | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 90 ns | 90 ns | 90 ns | 90 ns | |
| Fall Time | 35 ns | 35 ns | 35 ns | 35 ns |