DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD2118S8-13 DGD2118S8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868779-DGD2118S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2118 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868779-DGD2118S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2118 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD2118S8-13 - 868779-DGD2118S8-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD2118S8-13
868779-DGD2118S8-13
PMIC - PMIC - Gate Drivers - DGD2118S8-13 868779-DGD2118S8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 868779-DGD2118S8-13 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DGD2118 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 868779-DGD2118S8-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DGD2118
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD2118S8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD2118S8-13
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD2118S8-13
IC GATE DRVR HIGH-SIDE 8SO

IC GATE DRVR HIGH-SIDE 8SO

Supplier's Site
PMIC - Gate Drivers - DGD2118S8-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD2118S8-13
PMIC - Gate Drivers DGD2118S8-13
IC GATE DRVR HIGH-SIDE 8SO

IC GATE DRVR HIGH-SIDE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868779-DGD2118S8-13 DGD2118S8-13 DGD2118S8-13
Product Name PMIC - PMIC - Gate Drivers - DGD2118S8-13 Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Gates and Inverters - 54LS30LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details