IC GATE DRVR HALF-BRIDGE 8SO Product overview: DGD2103MS8-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD2103MS8-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:70ns; Output Delay:35ns; RoHS Compliant: Yes
Gate Drivers HV Gate Driver
Half Bridge 2 290mA 70ns 35ns 10V~20V 600mA SOIC-8 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DGD2103MS8-13 | DGD2103MS8-13DIDKR-ND | 15AC8176 | DGD2103MS8-13 | DGD2103MS8-13 | DGD2103MS8-13 |
| Product Name | Gate Driver IC | Gate Drivers | Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Diodes Inc. | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |