DIODES Incorporated PMIC - PMIC - Gate Drivers - DGD0547FN-7 DGD0547FN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868770-DGD0547FN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DGD0547 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868770-DGD0547FN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DGD0547 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DGD0547FN-7 - 868770-DGD0547FN-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DGD0547FN-7
868770-DGD0547FN-7
PMIC - PMIC - Gate Drivers - DGD0547FN-7 868770-DGD0547FN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868770-DGD0547FN-7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10 Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DGD0547 Categories: Integrated Circuits (ICs) Case / Package: W-DFN3030-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 868770-DGD0547FN-7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DGD0547
Categories: Integrated Circuits (ICs)
Case / Package: W-DFN3030-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - DGD0547FN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD0547FN-7
PMIC - Gate Drivers DGD0547FN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD0547FN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD0547FN-7
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD0547FN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 868770-DGD0547FN-7 DGD0547FN-7 DGD0547FN-7
Product Name PMIC - PMIC - Gate Drivers - DGD0547FN-7 PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-input AND gate - 74AHCT08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
11 suppliers
Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details