DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers DGD0504FN-7

Description
Win Source Part Number: 1372496-DGD0504FN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 (Type TH) Base Product Number: DGD0504 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 70ns, 35ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 100 V
Request a Quote Datasheet
Description
Win Source Part Number: 1372496-DGD0504FN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 (Type TH) Base Product Number: DGD0504 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 70ns, 35ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372496-DGD0504FN-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372496-DGD0504FN-7
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372496-DGD0504FN-7
Win Source Part Number: 1372496-DGD0504FN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: W-DFN3030-10 (Type TH) Base Product Number: DGD0504 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 70ns, 35ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 100 V

Win Source Part Number: 1372496-DGD0504FN-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: W-DFN3030-10 (Type TH)
Base Product Number: DGD0504
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 70ns, 35ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 100 V

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - DGD0504FN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
DGD0504FN-7
Integrated Circuits (ICs) - PMIC - Gate Drivers DGD0504FN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site
PMIC - Gate Drivers - DGD0504FN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DGD0504FN-7
PMIC - Gate Drivers DGD0504FN-7
IC GATE DRV HALF-BRDG DFN3030-10

IC GATE DRV HALF-BRDG DFN3030-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1372496-DGD0504FN-7 DGD0504FN-7 DGD0504FN-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details