Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10 (Type TH)
Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10 (Type TH)
Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10 (Type TH)
IC GATE DRV HALF-BRDG DFN3030-10 Product overview: DGD0504FN-7 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD0504FN-7 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10 (Type TH)
GATE DRIVER IC, 2 CH, 10V-20V, WDFN3030 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD0504FN-7DKR-ND | 730-DGD0504FN-7 | DGD0504FN-7 | DGD0504FN-7 | 28AK8331 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Driver Ic, 2 Ch, 10V-20V, Wdfn3030 Rohs Compliant Diodes Inc. |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 70 ns | 70 ns | 70 ns |