Manufacturer: Diodes Incorporated
Win Source Part Number: 868651-DFLS240Q-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLS240
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 40V 2A PWRDI123
DIODE SCHOTTK 40V 2A POWERDI 123
Diode Schottky 40V 2A Surface Mount PowerDI™ 123
DIODE SCHOTTKY 40V 2A PWRDI123 Product overview: DFLS240Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS240Q-7 can be used for catalog matching and distributor lookup.
40V 700mV@2A 2A - Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 2A PWRDI123
Schottky Diodes & Rectifiers Schottky Diode
DIODE SCHOTTKY 40V 2A PWRDI123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 868651-DFLS240Q-7 | 31-DFLS240Q-7CT-ND | 280-DFLS240Q-7 | DFLS240Q-7 | DFLS240Q-7 | DFLS240Q-7 | DFLS240Q-7 |
| Product Name | Diodes, Rectifiers - Single - DFLS240Q-7 | Single Diodes | Schottky 40V 2A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | PowerDI™ 123 | Tape & Reel (TR) | POWERDI®123 |