DIODES Incorporated Single Diodes DFLS140-7

Description
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DFLS140DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS140DIDKR-ND
Single Diodes DFLS140DIDKR-ND
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS140DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS140DITR-ND
Single Diodes DFLS140DITR-ND
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - DFLS140DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DFLS140DICT-ND
Single Diodes DFLS140DICT-ND
Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Diode Schottky 40V 1.1A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - DFLS140-7 - 014166-DFLS140-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFLS140-7
014166-DFLS140-7
Diodes, Rectifiers - Single - DFLS140-7 014166-DFLS140-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014166-DFLS140-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1.1A Current - Reverse Leakage @ Vr: 20μA @ 40V Capacitance @ Vr, F: 28pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: DFLS140 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DFLS140Q-7; SL04-M3-18; RB160MM-40; SS1040HET/R13; Introduction Date: April 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014166-DFLS140-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1.1A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Capacitance @ Vr, F: 28pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: DFLS140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DFLS140Q-7; SL04-M3-18; RB160MM-40; SS1040HET/R13;
Introduction Date: April 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
40V 1.1A Diode and Rectifier - 280-DFLS140-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1.1A Diode and Rectifier
280-DFLS140-7
40V 1.1A Diode and Rectifier 280-DFLS140-7
DIODE SCHOTT 40V 1.1A PWRDI123 Product overview: DFLS140-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1.1A PWRDI123 Product overview: DFLS140-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS140-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 40V POWERDI123 - 233-DFLS140-7 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V POWERDI123
233-DFLS140-7
DIODE SCHOTTKY 40V POWERDI123 233-DFLS140-7
DIODE SCHOTTKY 40V POWERDI123

DIODE SCHOTTKY 40V POWERDI123

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DFLS140-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DFLS140-7
Discrete Semiconductor Products - Diodes - Rectifiers DFLS140-7
DIODE SCHOTT 40V 1.1A PWRDI123

DIODE SCHOTT 40V 1.1A PWRDI123

Supplier's Site
Single Diodes - DFLS140-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DFLS140-7
Single Diodes DFLS140-7
DIODE SCHOTT 40V 1.1A PWRDI123

DIODE SCHOTT 40V 1.1A PWRDI123

Supplier's Site Datasheet
Schottky Diode, 1.1A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. - 25R4483 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1.1A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc.
25R4483
Schottky Diode, 1.1A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. 25R4483
SCHOTTKY DIODE, 1.1A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1.1A, 40V, PowerDI-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DFLS140-7
Schottky Diodes & Rectifiers DFLS140-7
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number DFLS140DIDKR-ND 014166-DFLS140-7 280-DFLS140-7 233-DFLS140-7 DFLS140-7 DFLS140-7 25R4483 DFLS140-7
Product Name Single Diodes Diodes, Rectifiers - Single - DFLS140-7 40V 1.1A Diode and Rectifier DIODE SCHOTTKY 40V POWERDI123 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diode, 1.1A, 40V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Package PowerDI 123 Tape & Reel (TR) POWERDI®123 POWERDI®123 SMD POWERDI-123
VF 0.5300 volts 0.5300 volts 0.5300 volts 0.5300 volts 0.5300 volts
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
35V 100MA Diode and Rectifier - 284-BA892-02L - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers