Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 868643-DFLS130LQ-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 1A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFLS130
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: DFLS130LQ-7DICT, DFLS130LQ-7DIDKR, DFLS130LQ-7DITR
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130LQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130LQ-7 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A PWRDI123
DIODE SCHOTTKY 30V 1A PWRDI123
SCHOTTKY RECT, SINGLE, 30V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.0A Schottky Rec 30Vr 1.5A .36V 1mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | DFLS130LQ-7DITR-ND | 868643-DFLS130LQ-7 | 280-DFLS130LQ-7 | DFLS130LQ-7 | DFLS130LQ-7 | 07AH3711 | DFLS130LQ-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DFLS130LQ-7 | Schottky 30V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Single, 30V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Package | PowerDI™ 123 | Tape & Reel (TR) | POWERDI®123 | PowerDI 123 | PowerDI123 | ||
| RoHS Compliant | RoHS | RoHS |