Manufacturer: Diodes Incorporated
Win Source Part Number: 1033092-DFLS130L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 310mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 76pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Family Name: DFLS130L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CDBMTS130-HF; SSL30; MBR130LSFT1G; MBR130LSFT1;
Introduction Date: April 08, 2004
ECCN: EAR99
Country of Origin: China, Japan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 1A PWRDI123 Product overview: DFLS130L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLS130L-7 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
Diode Schottky 30V 1A Surface Mount PowerDI™ 123
SCHOTTKY DIODE, 1A, 30V, PowerDI-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
30V 310mV@1A 1A Power-DI-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 1A PWRDI123
DIODE SCHOTTKY 30V 1A PWRDI123
Schottky Diodes & Rectifiers 1A 30V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1033092-DFLS130L-7 | 280-DFLS130L-7 | DFLS130LDICT-ND | 12T1975 | DFLS130L-7 | DFLS130L-7 | DFLS130L-7 | DFLS130L-7 |
| Product Name | Diodes, Rectifiers - Single - DFLS130L-7 | Schottky 30V 1A Diode and Rectifier | Single Diodes | Schottky Diode, 1A, 30V, Powerdi-123; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 123 | Tape & Reel (TR) | SMD | POWERDI®123 | POWERDI-123 | |||
| VF | 0.3100 volts | 0.3600 volts | 0.3100 volts | 0.3100 volts | 0.3100 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |