Manufacturer: Diodes Incorporated
Win Source Part Number: 014162-DFLS1150-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Capacitance @ Vr, F: 28pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 014162-DFLS1150-7-F |
| Product Name | Diodes, Rectifiers - Single - DFLS1150-7-F |
| Life Cycle Stage | Active |