DIODES Incorporated Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc. DESD3V3S1BL-7B

Description
ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc. - 07AH3702 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc.
07AH3702
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc. 07AH3702
ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes

ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc. - 07AH3703 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc.
07AH3703
Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc. 07AH3703
ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes

ESD PROTECTION DIODE, X1-DFN1006; Clamping Voltage Vc Max:7V; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH3702
Product Name Esd Protection Diode, X1-Dfn1006; Clamping Voltage Vc Max Diodes Inc.
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 5-20P UL Recoginzed - G20PATR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A24T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details