DIODES Incorporated 28V 150MW Zener Diode DDZ9712T-7

Description
DIODE ZENER 28V 150MW SOD523 Product overview: DDZ9712T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9712T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 28V 150MW SOD523 Product overview: DDZ9712T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9712T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 150MW Zener Diode - 287-DDZ9712T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 150MW Zener Diode
287-DDZ9712T-7
28V 150MW Zener Diode 287-DDZ9712T-7
DIODE ZENER 28V 150MW SOD523 Product overview: DDZ9712T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9712T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 28V 150MW SOD523 Product overview: DDZ9712T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9712T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9712T-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9712T-7-ND
Single Zener Diodes DDZ9712T-7-ND
Zener Diode 28V 150mW ±5% Surface Mount SOD-523

Zener Diode 28V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - DDZ9712T-7 - 014079-DDZ9712T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9712T-7
014079-DDZ9712T-7
Diodes - Zener - Single - DDZ9712T-7 014079-DDZ9712T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014079-DDZ9712T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21.2V Voltage - Zener (Nom) (Vz): 28V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014079-DDZ9712T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21.2V
Voltage - Zener (Nom) (Vz): 28V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9712T-7
Zener Diodes DDZ9712T-7
Zener Diodes 150MW 28V

Zener Diodes 150MW 28V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9712T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9712T-7
Discrete Semiconductor Products - Diodes - Zener DDZ9712T-7
DIODE ZENER 28V 150MW SOD523

DIODE ZENER 28V 150MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9712T-7 DDZ9712T-7-ND 014079-DDZ9712T-7 DDZ9712T-7 DDZ9712T-7
Product Name 28V 150MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ9712T-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
VZ 28 volts 28 volts 28 volts
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data