Manufacturer: Diodes Incorporated
Win Source Part Number: 803014-DDZ3V6ASF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 3.57V
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
Part Number Series: DDZ3V6
Zener Diode 3.57V 500mW ±3% Surface Mount SOD-323F
Zener Diode 3.57V 500mW ±3% Surface Mount SOD-323F
Zener Diode 3.57V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 3.57V 500MW SOD323F Product overview: DDZ3V6ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.57V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.57V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V6ASF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.57V 500MW SOD323F
Zener Diodes 500mW 3.57V Zener 500mW 0.9V Vf
DIODE ZENER 3.57V 500MW SOD323F
±3% Single 3.45V~3.69V 500mW 3.57V SOD-323F Zener Diodes ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 803014-DDZ3V6ASF-7 | DDZ3V6ASF-7DICT-ND | 287-DDZ3V6ASF-7 | DDZ3V6ASF-7 | DDZ3V6ASF-7 | DDZ3V6ASF-7 | DDZ3V6ASF-7 |
| Product Name | Diodes - Zener - Single - DDZ3V6ASF-7 | Single Zener Diodes | 3.57V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| VZ | 3.57 volts | 3.57 volts | 3.57 volts | 3.57 volts | 3.57 volts | ||
| ZZT | 130 ohms | 130 ohms | 130 ohms | 130 ohms | 130 ohms | ||
| IR | 0.0100 mA | 0.0100 mA | 10 mA | 0.0100 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |