Zener Diode 36.28V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 36.28V 500MW SOD323F
DIODE ZENER 36.28V 500MW SOD323F
DIODE ZENER 36.28V 500MW SOD323F
Zener Diode 36.28V 500mW ±3% Surface Mount SOD-323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 714057-DDZ39BSF-7
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 36.28V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 85 Ohms
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: DDZ39
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 200nA at 30V
DIODE ZENER 36.28V 500MW SOD323F Product overview: DDZ39BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.28V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.28V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ39BSF-7 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW 36.275V Zener 500mW 0.9V Vf
DIODE ZENER 36.28V 500MW SOD323F
DIODE ZENER 36.28V 500MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ39BSF-7DICT-ND | 714057-DDZ39BSF-7 | 287-DDZ39BSF-7 | DDZ39BSF-7 | DDZ39BSF-7 | DDZ39BSF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ39BSF-7 | 36.28V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 36.28 volts | 36.27 volts | 36.28 volts | 36.28 volts | ||
| ZZT | 85 ohms | 85 ohms | 85 ohms | 85 ohms | ||
| IR | 2.00E-4 mA | 200 mA | 2.00E-4 mA |