DIODE ZENER 23.72V 500MW SOD323F Product overview: DDZ24CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.72V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.72V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24CSF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1032795-DDZ24CSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 22V
Voltage - Zener (Nom) (Vz): 23.72V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Zener Diode 23.72V 500mW ±3% Surface Mount SOD-323F
Zener Diode 23.72V 500mW ±3% Surface Mount SOD-323F
Zener Diode 23.72V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 23.72V 500MW SOD323F
DIODE ZENER 23.72V 500MW SOD323F
Zener Diodes 500mW 23.715V Zener 500mW 0.9V Vf
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ24CSF-7 | 1032795-DDZ24CSF-7 | DDZ24CSF-7DIDKR-ND | DDZ24CSF-7 | DDZ24CSF-7 | DDZ24CSF-7 |
| Product Name | 23.72V 500MW Zener Diode | Diodes - Zener - Single - DDZ24CSF-7 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | |||||
| VZ | 23.71 volts | 23.72 volts | 23.72 volts | 23.72 volts | ||
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms |