DIODES Incorporated 17V 500MW Zener Diode DDZ17-7

Description
DIODE ZENER 17V 500MW SOD123 Product overview: DDZ17-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ17-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 17V 500MW SOD123 Product overview: DDZ17-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ17-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17V 500MW Zener Diode
287-DDZ17-7
17V 500MW Zener Diode 287-DDZ17-7
DIODE ZENER 17V 500MW SOD123 Product overview: DDZ17-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ17-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 17V 500MW SOD123 Product overview: DDZ17-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ17-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ17-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ17-7DIDKR-ND
Single Zener Diodes DDZ17-7DIDKR-ND
Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ17-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ17-7DICT-ND
Single Zener Diodes DDZ17-7DICT-ND
Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ17-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ17-7DITR-ND
Single Zener Diodes DDZ17-7DITR-ND
Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Zener Diode 17V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ17-7 - 014015-DDZ17-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ17-7
014015-DDZ17-7
Diodes - Zener - Single - DDZ17-7 014015-DDZ17-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014015-DDZ17-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 17V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 014015-DDZ17-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ17-7
Zener Diodes DDZ17-7
Zener Diodes 500mW 9.7V Zener

Zener Diodes 500mW 9.7V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ17-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ17-7
Discrete Semiconductor Products - Diodes - Zener DDZ17-7
DIODE ZENER 17V 500MW SOD123

DIODE ZENER 17V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ17-7 DDZ17-7DIDKR-ND 014015-DDZ17-7 DDZ17-7 DDZ17-7
Product Name 17V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ17-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 17.3 volts 17 volts 17 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data