Zener Diode 15V 500mW ±3% Surface Mount SOD-123
Zener Diode 15V 500mW ±3% Surface Mount SOD-123
Zener Diode 15V 500mW ±3% Surface Mount SOD-123
DIODE ZENER 15V 500MW SOD123 Product overview: DDZ15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ15-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014010-DDZ15-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 15V 500MW SOD123
±3% Single 14.8V~15.57V 500mW 15V SOD-123 Zener Diodes ROHS
DIODE ZENER 15V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ15-7DICT-ND | 287-DDZ15-7 | 014010-DDZ15-7 | DDZ15-7 | DDZ15-7 | DDZ15-7 | DDZ15-7 |
| Product Name | Single Zener Diodes | 15V 500MW Zener Diode | Diodes - Zener - Single - DDZ15-7 | Zener Diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 15.2 volts | 15 volts | 15 volts | 15 volts | 15 volts |