DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTD113EU-7-F

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DDTD113EU-7-F-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD113EU-7-F-ND
Single, Pre-Biased Bipolar Transistors DDTD113EU-7-F-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EU-7-F - 013990-DDTD113EU-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EU-7-F
013990-DDTD113EU-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EU-7-F 013990-DDTD113EU-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 013990-DDTD113EU-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 1k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 33 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013990-DDTD113EU-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 33 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DDTD113EU-7-F
50V Bipolar Transistor 292-DDTD113EU-7-F
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTD113EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD113EU-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT323 Product overview: DDTD113EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD113EU-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTD113EU-7-F
Bipolar Transistors - Pre-Biased DDTD113EU-7-F
Bipolar Transistors - Pre-Biased 200MW 1K1K

Bipolar Transistors - Pre-Biased 200MW 1K1K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTD113EU-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTD113EU-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTD113EU-7-F
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DDTD113EU-7-F-ND 013990-DDTD113EU-7-F 292-DDTD113EU-7-F DDTD113EU-7-F DDTD113EU-7-F
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EU-7-F 50V Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data