Manufacturer: Diodes Incorporated
Win Source Part Number: 800800-DDTC142JE-7-F
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 200MHz
Supplier Device Package: SOT-523
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 250μA, 5mA
Resistor - Base (R1): 470 Ohms
Resistor - Emitter Base (R2): 10 kOhms
Part Number Series: DTC142
DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 10mA, 5V
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 150mW Surface Mount SOT-523
TRANS PREBIAS NPN 50V SOT523 Product overview: DDTC142JE-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC142JE-7-F can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased 150MW 0.47K 10K
TRANS PREBIAS NPN 50V SOT523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 800800-DDTC142JE-7-F | DDTC142JE-FDITR-ND | 292-DDTC142JE-7-F | DDTC142JE-7-F | DDTC142JE-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC142JE-7-F | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |||
| Package Type | SOT3 | SOT-523 | Tape & Reel (TR) | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR | ||
| Power Gain | 56 dB |