DIODES Incorporated Bipolar Transistors - Pre-Biased DDC122TU-7-F

Description
Bipolar Transistors - Pre-Biased 200MW 0.22K
Description
Bipolar Transistors - Pre-Biased 200MW 0.22K
Datasheet
Datasheet Summary
Powered by GS/AI

The DDC122TU-7-F is a dual NPN pre-biased small signal transistor in an SOT-363 package, measuring 2.00 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.65 mm in thickness. It features built-in biasing resistors with R1 = 0.22 kΩ and R2 open, designed for surface-mount applications. The device has a maximum supply voltage of 50 V, an output current rating of 100 mA per element, and a power dissipation limit of 200 mW with 150 mW per element. The thermal resistance is 625 °C/W. It meets RoHS standards and is labeled as a 'Green' device with UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020C. The collector-emitter breakdown voltage is 40 V, and the DC current gain (hFE) ranges from 100 to 600 at IC = 1 mA and VCE = 5 V.

Datasheet Summary
Powered by GS/AI

The DDC122TU-7-F is a dual NPN pre-biased small signal transistor in an SOT-363 package, measuring 2.00 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.65 mm in thickness. It features built-in biasing resistors with R1 = 0.22 kΩ and R2 open, designed for surface-mount applications. The device has a maximum supply voltage of 50 V, an output current rating of 100 mA per element, and a power dissipation limit of 200 mW with 150 mW per element. The thermal resistance is 625 °C/W. It meets RoHS standards and is labeled as a 'Green' device with UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020C. The collector-emitter breakdown voltage is 40 V, and the DC current gain (hFE) ranges from 100 to 600 at IC = 1 mA and VCE = 5 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDC122TU-7-F
Bipolar Transistors - Pre-Biased DDC122TU-7-F
Bipolar Transistors - Pre-Biased 200MW 0.22K

Bipolar Transistors - Pre-Biased 200MW 0.22K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number DDC122TU-7-F
Product Name Bipolar Transistors - Pre-Biased
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC857BE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 274885P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
65 V, 100 mA NPN general-purpose transistors - BC846B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers