DIODES Incorporated Bipolar Transistors - Pre-Biased DCX122LH-7

Description
Bipolar Transistors - Pre-Biased 150MW 0.22K
Description
Bipolar Transistors - Pre-Biased 150MW 0.22K
Datasheet
Datasheet Summary
Powered by GS/AI

The DCX122LH-7 is a complementary NPN/PNP pre-biased small signal dual surface mount transistor in a SOT-563 package, measuring approximately 0.005 grams. It features built-in biasing resistors with R1 = 0.22 kΩ and R2 = 10 kΩ, and is rated for a maximum supply voltage of ±50 V, collector current of ±100 mA, and power dissipation of 150 mW. The operating and storage temperature range is -55°C to +150°C, with thermal resistance of 833°C/W. The device is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability standards. It is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The DCX122LH-7 is a complementary NPN/PNP pre-biased small signal dual surface mount transistor in a SOT-563 package, measuring approximately 0.005 grams. It features built-in biasing resistors with R1 = 0.22 kΩ and R2 = 10 kΩ, and is rated for a maximum supply voltage of ±50 V, collector current of ±100 mA, and power dissipation of 150 mW. The operating and storage temperature range is -55°C to +150°C, with thermal resistance of 833°C/W. The device is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability standards. It is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DCX122LH-7
Bipolar Transistors - Pre-Biased DCX122LH-7
Bipolar Transistors - Pre-Biased 150MW 0.22K

Bipolar Transistors - Pre-Biased 150MW 0.22K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number DCX122LH-7
Product Name Bipolar Transistors - Pre-Biased
Unlock Full Specs
to access all available technical data