ESD PROTECTION DEVICE, SOT-26; Clamping Voltage Vc Max:1.2V; Diode Case Style:SOT-26; No. of Pins:6Pins; Operating Voltage:3.6V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 07AH3839 |
| Product Name | Esd Protection Device, Sot-26; Clamping Voltage Vc Max Diodes Inc. |
| Standards and Certifications | RoHS |