DIODES Incorporated Single Zener Diodes D3Z4V3BF-7

Description
Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-D3Z4V3BF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z4V3BF-7CT-ND
Single Zener Diodes 31-D3Z4V3BF-7CT-ND
Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z4V3BF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z4V3BF-7TR-ND
Single Zener Diodes 31-D3Z4V3BF-7TR-ND
Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-D3Z4V3BF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-D3Z4V3BF-7DKR-ND
Single Zener Diodes 31-D3Z4V3BF-7DKR-ND
Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Zener Diode 4.33V 400mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - D3Z4V3BF-7 - 114678-D3Z4V3BF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - D3Z4V3BF-7
114678-D3Z4V3BF-7
Diodes - Zener - Single - D3Z4V3BF-7 114678-D3Z4V3BF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114678-D3Z4V3BF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.33V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114678-D3Z4V3BF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.33V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.33V 400MW Zener Diode - 287-D3Z4V3BF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.33V 400MW Zener Diode
287-D3Z4V3BF-7
4.33V 400MW Zener Diode 287-D3Z4V3BF-7
DIODE ZENER 4.33V 400MW SOD323F Product overview: D3Z4V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.33V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.33V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z4V3BF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.33V 400MW SOD323F Product overview: D3Z4V3BF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.33V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.33V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-D3Z4V3BF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - D3Z4V3BF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
D3Z4V3BF-7
Discrete Semiconductor Products - Diodes - Zener D3Z4V3BF-7
DIODE ZENER 4.33V 400MW SOD323F

DIODE ZENER 4.33V 400MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
D3Z4V3BF-7
Zener Diodes D3Z4V3BF-7
Zener Diodes 400mW 4.33V Zener ZENER DIODE

Zener Diodes 400mW 4.33V Zener ZENER DIODE

Buy Now Datasheet
Single Zener Diodes - D3Z4V3BF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
D3Z4V3BF-7
Single Zener Diodes D3Z4V3BF-7
DIODE ZENER 4.33V 400MW SOD323F

DIODE ZENER 4.33V 400MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-D3Z4V3BF-7CT-ND 114678-D3Z4V3BF-7 287-D3Z4V3BF-7 D3Z4V3BF-7 D3Z4V3BF-7 D3Z4V3BF-7
Product Name Single Zener Diodes Diodes - Zener - Single - D3Z4V3BF-7 4.33V 400MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
VZ 4.33 volts 4.33 volts 4.33 volts 4.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B16-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details