DIODES Incorporated Diodes - Zener - Arrays - BZX84C7V5S-7 BZX84C7V5S-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026781-BZX84C7V5S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026781-BZX84C7V5S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - BZX84C7V5S-7 - 1026781-BZX84C7V5S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C7V5S-7
1026781-BZX84C7V5S-7
Diodes - Zener - Arrays - BZX84C7V5S-7 1026781-BZX84C7V5S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1026781-BZX84C7V5S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026781-BZX84C7V5S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7.5V Zener Diode
295-BZX84C7V5S-7
7.5V Zener Diode 295-BZX84C7V5S-7
DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 31-BZX84C7V5S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C7V5S-7TR-ND
Zener Diode Arrays 31-BZX84C7V5S-7TR-ND
DIODE ZENER ARRAY 7.5V SOT-363

DIODE ZENER ARRAY 7.5V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 981-BZX84C7V5S-7-CHP - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
981-BZX84C7V5S-7-CHP
Zener Diode Arrays 981-BZX84C7V5S-7-CHP
Zener Diode Array 2 Independent 7.5V 200mW ±6% SOT-363

Zener Diode Array 2 Independent 7.5V 200mW ±6% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C7V5S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C7V5S-7
Discrete Semiconductor Products - Diodes - Zener BZX84C7V5S-7
DIODE ZENER ARRAY 7.5V SOT363

DIODE ZENER ARRAY 7.5V SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 1026781-BZX84C7V5S-7 295-BZX84C7V5S-7 31-BZX84C7V5S-7TR-ND BZX84C7V5S-7
Product Name Diodes - Zener - Arrays - BZX84C7V5S-7 7.5V Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 2 Independent
VF 0.9000 volts
IR 1.00E-3 mA 1 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1223235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details