DIODES Incorporated 3.6V 300MW SOT23 Zener Diode BZX84C3V6-7-F

Description
DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 300MW SOT23 Zener Diode
287-BZX84C3V6-7-F
3.6V 300MW SOT23 Zener Diode 287-BZX84C3V6-7-F
DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V6-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6-FDIDKR-ND
Single Zener Diodes BZX84C3V6-FDIDKR-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C3V6-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6-FDICT-ND
Single Zener Diodes BZX84C3V6-FDICT-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C3V6-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6-FDITR-ND
Single Zener Diodes BZX84C3V6-FDITR-ND
Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V6-7-F - 012546-BZX84C3V6-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V6-7-F
012546-BZX84C3V6-7-F
Diodes - Zener - Single - BZX84C3V6-7-F 012546-BZX84C3V6-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012546-BZX84C3V6-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012546-BZX84C3V6-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84C3V6-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V6-7-F
Single Zener Diodes BZX84C3V6-7-F
DIODE ZENER 3.6V 300MW SOT23-3

DIODE ZENER 3.6V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V6-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V6-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C3V6-7-F
DIODE ZENER 3.6V 300MW SOT23-3

DIODE ZENER 3.6V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C3V6-7-F BZX84C3V6-FDIDKR-ND 012546-BZX84C3V6-7-F BZX84C3V6-7-F BZX84C3V6-7-F
Product Name 3.6V 300MW SOT23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C3V6-7-F Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C56J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details