DIODES Incorporated 22V 300MW SOT23 Zener Diode BZX84C22-7

Description
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 300MW SOT23 Zener Diode
287-BZX84C22-7
22V 300MW SOT23 Zener Diode 287-BZX84C22-7
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325477-BZX84C22-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325477-BZX84C22-7
Discrete Semiconductor Products - Diodes - Zener - Single 1325477-BZX84C22-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325477-BZX84C22-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C22TR-ND,BZX84C 22,BZX84C22DICT,BZX8 4C22T,BZX84C22TR,BZX 84C22DITR,BZX84C22CT -ND,BZX84C227,BZX84C 22CT Base Product Number: BZX84C22 RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325477-BZX84C22-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15.4 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C22TR-ND,BZX84C22,BZX84C22DICT,BZX84C22T,BZX84C22TR,BZX84C22DITR,BZX84C22CT-ND,BZX84C227,BZX84C22CT
Base Product Number: BZX84C22
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - BZX84C22DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22DITR-ND
Single Zener Diodes BZX84C22DITR-ND
Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C22-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C22-7
Discrete Semiconductor Products - Diodes - Zener BZX84C22-7
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84C22-7 1325477-BZX84C22-7 BZX84C22DITR-ND BZX84C22-7
Product Name 22V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
ZZT 55 ohms 55 ohms 55 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data