DIODES Incorporated 13V 30Ohm 350mW SOT-23 Zener Diode BZX84C13TA

Description
Zener Diode Single 13V 6.42% 30Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C13TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 30Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 30Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C13TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 13V 6.42% 30Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C13TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 30Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 30Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C13TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13V 30Ohm 350mW SOT-23 Zener Diode - 295-BZX84C13TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 30Ohm 350mW SOT-23 Zener Diode
295-BZX84C13TA
13V 30Ohm 350mW SOT-23 Zener Diode 295-BZX84C13TA
Zener Diode Single 13V 6.42% 30Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C13TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 30Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 30Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C13TA can be used for catalog matching and distributor lookup.

Zener Diode Single 13V 6.42% 30Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C13TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 30Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 30Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C13TA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238895-BZX84C13TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238895-BZX84C13TA
Discrete Semiconductor Products 238895-BZX84C13TA
Manufacturer: Diodes Incorporated Win Source Part Number: 238895-BZX84C13TA Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C13 Alternative Parts (Cross-Reference): BZX84C13; BZX84C13-7; BZX84C13TC; BZX84C13-TP; Introduction Date: November 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 238895-BZX84C13TA
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C13
Alternative Parts (Cross-Reference): BZX84C13; BZX84C13-7; BZX84C13TC; BZX84C13-TP;
Introduction Date: November 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C13TA 238895-BZX84C13TA
Product Name 13V 30Ohm 350mW SOT-23 Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data