DIODES Incorporated 15V 350MW Zener Diode BZT585B15TQ-7

Description
DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15TQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15TQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 350MW Zener Diode - 287-BZT585B15TQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 350MW Zener Diode
287-BZT585B15TQ-7
15V 350MW Zener Diode 287-BZT585B15TQ-7
DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15TQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 350MW SOD523 Product overview: BZT585B15TQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT585B15TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT585B15TQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT585B15TQ-7CT-ND
Single Zener Diodes 31-BZT585B15TQ-7CT-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 31-BZT585B15TQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT585B15TQ-7TR-ND
Single Zener Diodes 31-BZT585B15TQ-7TR-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 31-BZT585B15TQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT585B15TQ-7DKR-ND
Single Zener Diodes 31-BZT585B15TQ-7DKR-ND
Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Zener Diode 15V 350mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1108415-BZT585B15TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1108415-BZT585B15TQ-7
Discrete Semiconductor Products - Diodes - Zener - Single 1108415-BZT585B15TQ-7
Win Source Part Number: 1108415-BZT585B15TQ- 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT585B15TQ7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT585B15TQ-7DKR, 31-BZT585B15TQ-7CT,B ZT585B15TQ-7DI-ND,BZ T585B15TQ-7DI,31-BZT 585B15TQ-7TR Base Product Number: BZT585

Win Source Part Number: 1108415-BZT585B15TQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT585B15TQ7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZT585B15TQ-7DKR,31-BZT585B15TQ-7CT,BZT585B15TQ-7DI-ND,BZT585B15TQ-7DI,31-BZT585B15TQ-7TR
Base Product Number: BZT585

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT585B15TQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT585B15TQ-7
Discrete Semiconductor Products - Diodes - Zener BZT585B15TQ-7
DIODE ZENER 15V 350MW SOD523

DIODE ZENER 15V 350MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT585B15TQ-7
Zener Diodes BZT585B15TQ-7
Zener Diodes Tight Tolerance Zener Diode

Zener Diodes Tight Tolerance Zener Diode

Buy Now Datasheet
Single Zener Diodes - BZT585B15TQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT585B15TQ-7
Single Zener Diodes BZT585B15TQ-7
DIODE ZENER 15V 350MW SOD523

DIODE ZENER 15V 350MW SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT585B15TQ-7 31-BZT585B15TQ-7CT-ND 1108415-BZT585B15TQ-7 BZT585B15TQ-7 BZT585B15TQ-7 BZT585B15TQ-7
Product Name 15V 350MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data