DIODES Incorporated Single Zener Diodes BZT52HC30WF-7

Description
Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F
Request a Quote Datasheet
Description
Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52HC30WF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC30WF-7DITR-ND
Single Zener Diodes BZT52HC30WF-7DITR-ND
Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC30WF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC30WF-7DICT-ND
Single Zener Diodes BZT52HC30WF-7DICT-ND
Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - BZT52HC30WF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52HC30WF-7DIDKR-ND
Single Zener Diodes BZT52HC30WF-7DIDKR-ND
Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Zener Diode 30V 375mW ±6.67% Surface Mount SOD-123F

Buy Now Datasheet
30V 375MW Zener Diode - 287-BZT52HC30WF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 375MW Zener Diode
287-BZT52HC30WF-7
30V 375MW Zener Diode 287-BZT52HC30WF-7
DIODE ZENER 30V 375MW SOD123F Product overview: BZT52HC30WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC30WF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 375MW SOD123F Product overview: BZT52HC30WF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52HC30WF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52HC30WF-7 - 913949-BZT52HC30WF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52HC30WF-7
913949-BZT52HC30WF-7
Diodes - Zener - Single - BZT52HC30WF-7 913949-BZT52HC30WF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 913949-BZT52HC30WF-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 30 V 375 mW ±6.67% Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: BZT52 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52HC30WF-7DICT, BZT52HC30WF-7DITR, BZT52HC30WF-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 913949-BZT52HC30WF-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 30 V 375 mW ±6.67% Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52HC30WF-7DICT, BZT52HC30WF-7DITR, BZT52HC30WF-7DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52HC30WF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52HC30WF-7
Discrete Semiconductor Products - Diodes - Zener BZT52HC30WF-7
DIODE ZENER 30V 375MW SOD123F

DIODE ZENER 30V 375MW SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52HC30WF-7
Zener Diodes BZT52HC30WF-7
Zener Diodes 830mW 30V Zener AEC-Q101 Qualified

Zener Diodes 830mW 30V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52HC30WF-7DITR-ND 287-BZT52HC30WF-7 913949-BZT52HC30WF-7 BZT52HC30WF-7 BZT52HC30WF-7
Product Name Single Zener Diodes 30V 375MW Zener Diode Diodes - Zener - Single - BZT52HC30WF-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD123F-2
RoHS Compliant RoHS
VZ 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B27,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers