DIODES Incorporated 3.9V 500MW Zener Diode BZT52C3V9-7-F

Description
DIODE ZENER 3.9V 500MW SOD123 Product overview: BZT52C3V9-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 500MW SOD123 Product overview: BZT52C3V9-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9V 500MW Zener Diode
287-BZT52C3V9-7-F
3.9V 500MW Zener Diode 287-BZT52C3V9-7-F
DIODE ZENER 3.9V 500MW SOD123 Product overview: BZT52C3V9-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 500MW SOD123 Product overview: BZT52C3V9-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V9-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C3V9-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-FDITR-ND
Single Zener Diodes BZT52C3V9-FDITR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-FDIDKR-ND
Single Zener Diodes BZT52C3V9-FDIDKR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V9-FDICT-ND
Single Zener Diodes BZT52C3V9-FDICT-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C3V9-7-F - 012477-BZT52C3V9-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V9-7-F
012477-BZT52C3V9-7-F
Diodes - Zener - Single - BZT52C3V9-7-F 012477-BZT52C3V9-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012477-BZT52C3V9-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012477-BZT52C3V9-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE ZENER 3.9V 500MW SOD123 - 233-BZT52C3V9-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 500MW SOD123
233-BZT52C3V9-7-F
DIODE ZENER 3.9V 500MW SOD123 233-BZT52C3V9-7-F
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V9-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V9-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C3V9-7-F
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - BZT52C3V9-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C3V9-7-F
Diodes >> Zener Diodes BZT52C3V9-7-F
±5% Single 3.7V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS

±5% Single 3.7V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V9-7-F
Zener Diodes BZT52C3V9-7-F
Zener Diodes 500mW 3.9V Zener AEC-Q101 Qualified

Zener Diodes 500mW 3.9V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C3V9-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V9-7-F
Single Zener Diodes BZT52C3V9-7-F
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site Datasheet
Diode, Zener, 3.9V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. - 82T8811 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc.
82T8811
Diode, Zener, 3.9V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. 82T8811
DIODE, ZENER, 3.9V, 500MW, SOD123; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 500MW, SOD123; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C3V9-7-F BZT52C3V9-FDITR-ND 012477-BZT52C3V9-7-F 233-BZT52C3V9-7-F BZT52C3V9-7-F BZT52C3V9-7-F BZT52C3V9-7-F BZT52C3V9-7-F 82T8811
Product Name 3.9V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C3V9-7-F DIODE ZENER 3.9V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener, 3.9V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc.
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms 90 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data