Manufacturer: Diodes Incorporated
Win Source Part Number: 1157323-BZT52C3V6S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Zener Diode, 3.6V V(Z), 5.56%, 0.2W, Silicon, Unidirectional,
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157323-BZT52C3V6S | 233-BZT52C3V6S |
| Product Name | Diodes - Zener - Single - BZT52C3V6S | Zener Diode, 3.6V V(Z), 5.56%, 0.2W, Silicon, Unidirectional, |