DIODES Incorporated Single Zener Diodes BZT52C2V4S-7-F

Description
Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C2V4S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V4S-FDIDKR-ND
Single Zener Diodes BZT52C2V4S-FDIDKR-ND
Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C2V4S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V4S-FDITR-ND
Single Zener Diodes BZT52C2V4S-FDITR-ND
Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C2V4S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V4S-FDICT-ND
Single Zener Diodes BZT52C2V4S-FDICT-ND
Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±8% Surface Mount SOD-323

Buy Now Datasheet
2.4V 200MW Zener Diode - 287-BZT52C2V4S-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 200MW Zener Diode
287-BZT52C2V4S-7-F
2.4V 200MW Zener Diode 287-BZT52C2V4S-7-F
DIODE ZENER 2.4V 200MW SOD323 Product overview: BZT52C2V4S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V4S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 200MW SOD323 Product overview: BZT52C2V4S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V4S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V4S-7-F - 012462-BZT52C2V4S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V4S-7-F
012462-BZT52C2V4S-7-F
Diodes - Zener - Single - BZT52C2V4S-7-F 012462-BZT52C2V4S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012462-BZT52C2V4S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±8% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012462-BZT52C2V4S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C2V4S-7-F
Zener Diodes BZT52C2V4S-7-F
Zener Diodes 200mW 10V Zener AEC-Q101 Qualified

Zener Diodes 200mW 10V Zener AEC-Q101 Qualified

Buy Now Datasheet
Diode, Zener, 2.4V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. - 82T8798 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.4V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc.
82T8798
Diode, Zener, 2.4V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. 82T8798
DIODE, ZENER, 2.4V, 200MW, SOD323; Zener Voltage Nom:2.4V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.4V, 200MW, SOD323; Zener Voltage Nom:2.4V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZT52C2V4S-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C2V4S-7-F
Single Zener Diodes BZT52C2V4S-7-F
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V4S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V4S-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C2V4S-7-F
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C2V4S-FDIDKR-ND 287-BZT52C2V4S-7-F 012462-BZT52C2V4S-7-F BZT52C2V4S-7-F 82T8798 BZT52C2V4S-7-F BZT52C2V4S-7-F
Product Name Single Zener Diodes 2.4V 200MW Zener Diode Diodes - Zener - Single - BZT52C2V4S-7-F Zener Diodes Diode, Zener, 2.4V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data