DIODES Incorporated 12V 500MW Zener Diode BZT52C12-7-F

Description
DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 500MW Zener Diode
287-BZT52C12-7-F
12V 500MW Zener Diode 287-BZT52C12-7-F
DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C12-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-FDITR-ND
Single Zener Diodes BZT52C12-FDITR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-FDIDKR-ND
Single Zener Diodes BZT52C12-FDIDKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-FDICT-ND
Single Zener Diodes BZT52C12-FDICT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C12-7-F - 012443-BZT52C12-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C12-7-F
012443-BZT52C12-7-F
Diodes - Zener - Single - BZT52C12-7-F 012443-BZT52C12-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012443-BZT52C12-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Family Name: BZT52C12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52C12-C; BZT52C12; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012443-BZT52C12-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: BZT52C12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C12-C; BZT52C12;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C12-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C12-7-F
Single Zener Diodes BZT52C12-7-F
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C12-7-F
Zener Diodes BZT52C12-7-F
Zener Diodes 500mW 12V Zener AEC-Q101 Qualified

Zener Diodes 500mW 12V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C12-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C12-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C12-7-F
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3649 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3649
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3649
ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 38AH7697 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
38AH7697
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 38AH7697
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3648 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3648
Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3648
ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 12V, 0.5W, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - BZT52C12-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C12-7-F
Diodes >> Zener Diodes BZT52C12-7-F
±5% Single 11.4V~12.7V 500mW 12V SOD-123 Zener Diodes ROHS

±5% Single 11.4V~12.7V 500mW 12V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C12-7-F BZT52C12-FDITR-ND 012443-BZT52C12-7-F BZT52C12-7-F BZT52C12-7-F BZT52C12-7-F 07AH3649 38AH7697 BZT52C12-7-F
Product Name 12V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C12-7-F Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 12V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. Diodes >> Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data