DIODES Incorporated Single FETs, MOSFETs BSS84W-7-F

Description
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS84W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84W-FDITR-ND
Single FETs, MOSFETs BSS84W-FDITR-ND
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS84W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84W-FDICT-ND
Single FETs, MOSFETs BSS84W-FDICT-ND
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS84W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84W-FDIDKR-ND
Single FETs, MOSFETs BSS84W-FDIDKR-ND
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
50V 130MA MOSFET Transistor
278-BSS84W-7-F
50V 130MA MOSFET Transistor 278-BSS84W-7-F
MOSFET P-CH 50V 130MA SOT323 Product overview: BSS84W-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84W-7-F can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 130MA SOT323 Product overview: BSS84W-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84W-7-F - 012168-BSS84W-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84W-7-F
012168-BSS84W-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84W-7-F 012168-BSS84W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012168-BSS84W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012168-BSS84W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84W-7-F
Triode/MOS Tube/Transistor >> MOSFETs BSS84W-7-F
50V 130mA 200mW 10Ω@5V,100mA 2V@1mA P Channel SOT-323 MOSFETs ROHS

50V 130mA 200mW 10Ω@5V,100mA 2V@1mA P Channel SOT-323 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84W-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84W-7-F
MOSFET P-CH 50V 130MA SOT323

MOSFET P-CH 50V 130MA SOT323

Supplier's Site
Mosfet, P Channel, -50V, -130Ma, Sot-323; Channel Type Diodes Inc. - 25R4432 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -50V, -130Ma, Sot-323; Channel Type Diodes Inc.
25R4432
Mosfet, P Channel, -50V, -130Ma, Sot-323; Channel Type Diodes Inc. 25R4432
MOSFET, P CHANNEL, -50V, -130mA, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, P CHANNEL, -50V, -130mA, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS84W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84W-7-F
Single FETs, MOSFETs BSS84W-7-F
MOSFET P-CH 50V 130MA SOT323

MOSFET P-CH 50V 130MA SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84W-FDITR-ND 278-BSS84W-7-F 012168-BSS84W-7-F BSS84W-7-F BSS84W-7-F 25R4432 BSS84W-7-F
Product Name Single FETs, MOSFETs 50V 130MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84W-7-F Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -50V, -130Ma, Sot-323; Channel Type Diodes Inc. Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
Transconductance 5.00E-5 kS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers