DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NTA BSP75NTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012138-BSP75NTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 385 mOhm Family Name: BSP75N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP75NQTA; VNN1NV04PTR-E; DS4560LS-LO+; DS4560S-AR+T; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012138-BSP75NTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 385 mOhm Family Name: BSP75N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP75NQTA; VNN1NV04PTR-E; DS4560LS-LO+; DS4560S-AR+T; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSP75NTA is a 60V self-protected low-side IntelliFET MOSFET switch in an SOT223 package, designed for general-purpose switching in 12V and 24V DC applications. It features monolithic overcurrent, overtemperature, overvoltage with active clamp, and ESD protection, with auto-restart functionality. The device has a maximum drain-source voltage of 60V, an on-state resistance of 550mΩ at VIN = 10V, and a continuous drain current of up to 1.3A at VIN = 10V and TA = +25°C. It supports unclamped single pulse inductive energy of 550mJ and meets UL 94 V-0 flammability ratings. The SOT223 package has a thermal resistance of 83°C/W with a 25mm × 25mm × 1.6mm FR-4 board with 2oz copper. It is RoHS compliant and halogen- and antimony-free.

Datasheet Summary
Powered by GS/AI

The BSP75NTA is a 60V self-protected low-side IntelliFET MOSFET switch in an SOT223 package, designed for general-purpose switching in 12V and 24V DC applications. It features monolithic overcurrent, overtemperature, overvoltage with active clamp, and ESD protection, with auto-restart functionality. The device has a maximum drain-source voltage of 60V, an on-state resistance of 550mΩ at VIN = 10V, and a continuous drain current of up to 1.3A at VIN = 10V and TA = +25°C. It supports unclamped single pulse inductive energy of 550mJ and meets UL 94 V-0 flammability ratings. The SOT223 package has a thermal resistance of 83°C/W with a 25mm × 25mm × 1.6mm FR-4 board with 2oz copper. It is RoHS compliant and halogen- and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NTA - 012138-BSP75NTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NTA
012138-BSP75NTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NTA 012138-BSP75NTA
Manufacturer: Diodes Incorporated Win Source Part Number: 012138-BSP75NTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Load: 60V (Max) Rds On (Typ): 385 mOhm Family Name: BSP75N Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP75NQTA; VNN1NV04PTR-E; DS4560LS-LO+; DS4560S-AR+T; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 012138-BSP75NTA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 60V (Max)
Rds On (Typ): 385 mOhm
Family Name: BSP75N
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP75NQTA; VNN1NV04PTR-E; DS4560LS-LO+; DS4560S-AR+T;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 012138-BSP75NTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NTA
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-1092-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1658440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
6 suppliers