DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA BSP75NQTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913609-BSP75NQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: BSP75 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913609-BSP75NQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: BSP75 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA - BSP75NQTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA
BSP75NQTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA BSP75NQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 913609-BSP75NQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Supply Voltage: Not Required Family Name: BSP75 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 913609-BSP75NQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BSP75
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP75NQTA
PMIC - Power Distribution Switches, Load Drivers BSP75NQTA
IC PWR SWITCH N-CHAN 1:1 SOT223

IC PWR SWITCH N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BSP75NQTA BSP75NQTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75NQTA PMIC - Power Distribution Switches, Load Drivers
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details