RF TRANS NPN 11V 3.2GHZ SOT23 Product overview: BFS17NQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 3.2GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 3.2GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17NQTA can be used for catalog matching and distributor lookup.
RF TRANS NPN 11V 3.2GHZ SOT-23-3
RF Transistor NPN 11V 50mA 3.2GHz 310mW Surface Mount SOT-23-3
RF TRANS NPN 11V 3.2GHZ SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 864193-BFS17NQTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor NPN 11V 50mA 3.2GHz 310mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BFS17
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Bipolar Transistors - BJT RF Transistor
RF TRANS NPN 11V 3.2GHZ SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFS17NQTA | 31-BFS17NQTACT-ND | 864193-BFS17NQTA | BFS17NQTA | BFS17NQTA |
| Product Name | 11V 3.2GHZ SOT23 Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFS17NQTA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 50 milliamps | ||||
| VCEO | 11 volts | 11 volts |