DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BCX55TA BCX55TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1022813-BCX55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1022813-BCX55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX55TA - 1022813-BCX55TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX55TA
1022813-BCX55TA
TRANSISTORS - Transistors (BJT) - Single - BCX55TA 1022813-BCX55TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1022813-BCX55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022813-BCX55TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BCX55TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX55TADKR-ND
Single Bipolar Transistors BCX55TADKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX55TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX55TACT-ND
Single Bipolar Transistors BCX55TACT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BCX55TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX55TATR-ND
Single Bipolar Transistors BCX55TATR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT89 Bipolar Transistor
276-BCX55TA
60V 1A SOT89 Bipolar Transistor 276-BCX55TA
TRANS NPN 60V 1A SOT89-3 Product overview: BCX55TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55TA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT89-3 Product overview: BCX55TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX55TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX55TA
Single Bipolar Transistors BCX55TA
TRANS NPN 60V 1A SOT89-3

TRANS NPN 60V 1A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX55TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX55TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX55TA
TRANS NPN 60V 1A SOT89-3

TRANS NPN 60V 1A SOT89-3

Supplier's Site
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6288 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6288
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6288
TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX55TA
Bipolar Transistors - BJT BCX55TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT89 T&R 1K

Buy Now Datasheet
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R - 233-BCX55TA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R
233-BCX55TA
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R 233-BCX55TA
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R

Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022813-BCX55TA BCX55TADKR-ND 276-BCX55TA BCX55TA BCX55TA 28AK6288 BCX55TA 233-BCX55TA
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX55TA Single Bipolar Transistors 60V 1A SOT89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT89; SOT-89 SOT89; TO-243AA Tape & Reel (TR) SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data